The ZFL-2000X+ is a 50Ω coaxial amplifier with a frequency range of 10 to 2000 MHz and a minimum gain of 20 dB. It has a maximum output power of +16 dBm at 1 dB compression, a noise figure of 7.0 dB typical, and an input third-order intercept point of +25 dBm. The amplifier operates from a nominal 15 V supply with a maximum current of 120 mA. It is unconditionally stable and RoHS compliant. The device is housed in a SS98 case with dimensions of 31.75 × 39.62 × 19.05 mm and weighs 70 grams without a heat sink. Heat sinking must be provided externally to maintain maximum temperature at 71°C. The operating temperature range is -20°C to 71°C. SMA connectors are standard. An open load is not recommended and may cause damage.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-2000X+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |