The ZHL-1724HLN+ is a coaxial low noise amplifier designed for operation between 1700 and 2400 MHz with a 50 Ω impedance and SMA female connectors. It features a maximum noise figure of 1.5 dB and a typical gain of 36 dB across the band, with a gain flatness of ±1.0 dB. The amplifier delivers a saturated output power of +26 dBm and an output third-order intercept point of +36 dBm. It operates from a +15 V DC supply with a current draw of up to 725 mA. The device is mounted in a NN92 case measuring 92.96 mm × 82.55 mm × 54.10 mm and requires external heat sinking to maintain base-plate temperature ≤ +65 °C. The operating temperature range is -20 °C to +65 °C, and input VSWR is ≤ 1.4:1 while output VSWR is ≤ 1.6:1.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω
LOW NOISE, 1700 MHZ TO 2400 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-1724HLN+ | 3157-ZHL-1724HLN+-ND |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Connectors | SMA | |
| Operating Voltage | 20 volts | 15 volts |