Mini-Circuits Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω ZHL-10M1G01W0+

Description
Mini-Circuits’ ZHL-10M1G01W0(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 22 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet
Description
Mini-Circuits’ ZHL-10M1G01W0(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 22 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W0+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω
ZHL-10M1G01W0+
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω ZHL-10M1G01W0+
Mini-Circuits’ ZHL-10M1G01W0(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 22 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Mini-Circuits’ ZHL-10M1G01W0(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 22 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-10M1G01W0+
Product Name Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1000 MHz
Minimum Gain 16 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω - ZHL-15W-422X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-102+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, 10 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package - LVA-123+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 12000 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers