MNA-3A+ is a 50Ω pHEMT MMIC amplifier designed for use as a buffer amplifier in cellular, communications satellite, and defense applications, operating from 0.5 to 2.5 GHz. It features integrated matching networks, DC blocks, and bias circuits, and operates on a single +2.8 V to +5 V supply. The device is housed in a 3x3 mm 8-lead QFN-style package with an exposed paddle for thermal performance. It provides typical gain of 15.2 to 18.2 dB, output power at P1dB of up to +11.6 dBm, output third-order intercept (OIP3) of up to +24.1 dBm, and active directivity of 16.3 to 25.9 dB. The amplifier meets ESD Class 1A (HBM) and MSL1 moisture sensitivity standards, and is rated for operation from -40°C to +85°C.
MNA-3A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-3A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-3A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-3A+ belongs to MNA series of models available in Die and packaged form.
RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)
IC AMP CELL 500MHZ-2.5GHZ 8QFN
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-3A+ | 3157-MNA-3A+TR-ND | MNA-3A+ |
| Product Name | SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 8-VQFN Exposed Pad | |
| Operating Voltage | 7 volts | 5 volts | |
| Nominal Impedance | 50 |