Mini-Circuits Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω ZHL-10W-2G+

Description
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω
Request a Quote
Description
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZHL-10W-2G+ is a coaxial high-power amplifier designed for 50Ω systems operating between 800 MHz and 2000 MHz, delivering 10 W output power with a typical gain of 43 dB. It features a baseplate-mounted BT1204 case with dimensions of 250.19 x 185.42 x 165.10 mm and SMA female connectors. The device operates from a +24 V to +28 V DC supply, drawing up to 5.0 A, and requires external heatsinking to maintain a maximum baseplate temperature of +75 °C. It sustains no damage under open or short output load conditions at full power, with an output third-order intercept point of +50 dBm, input and output VSWR of 1.3:1, and a noise figure of 7.0 dB. Operating temperature ranges from -20 °C to +65 °C.

Datasheet Summary
Powered by GS/AI

The ZHL-10W-2G+ is a coaxial high-power amplifier designed for 50Ω systems operating between 800 MHz and 2000 MHz, delivering 10 W output power with a typical gain of 43 dB. It features a baseplate-mounted BT1204 case with dimensions of 250.19 x 185.42 x 165.10 mm and SMA female connectors. The device operates from a +24 V to +28 V DC supply, drawing up to 5.0 A, and requires external heatsinking to maintain a maximum baseplate temperature of +75 °C. It sustains no damage under open or short output load conditions at full power, with an output third-order intercept point of +50 dBm, input and output VSWR of 1.3:1, and a noise figure of 7.0 dB. Operating temperature ranges from -20 °C to +65 °C.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω - ZHL-10W-2G+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω
ZHL-10W-2G+
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω ZHL-10W-2G+
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω

Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-10W-2G+
Product Name Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-43-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 4000 MHz
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 50 MHz to 1000 MHz, 50Ω - MAV-11BSM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 1000 MHz
View Details
3 suppliers
Plug-In, Linear, Gain Block Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-77+ - Mini-Circuits
Specs
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic - EHC-24L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers