Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PGA-102+

Description
PGA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-102+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote
Description
PGA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-102+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PGA-102+ is a broadband monolithic amplifier for 50 Ω systems operating from 0.05 to 6 GHz, fabricated using E-pHEMT technology. It is enclosed in a SOT-89 package with an exposed paddle for improved thermal performance. The device operates at +3.3 V with a typical current of 83 mA, offering a gain of 14.0 dB typ. at 2 GHz, an output P1dB of +17.5 dBm typ., an output IP3 of +33 dBm typ., and a noise figure of 2.3 dB at 0.8 GHz. Input and output return loss exceeds 16 dB up to 4 GHz without external matching components. It meets ESD standards of Class 1B (HBM) and Class M1 (MM), and is rated MSL1 per IPC/JEDEC J-STD-020D. Operating temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

PGA-102+ is a broadband monolithic amplifier for 50 Ω systems operating from 0.05 to 6 GHz, fabricated using E-pHEMT technology. It is enclosed in a SOT-89 package with an exposed paddle for improved thermal performance. The device operates at +3.3 V with a typical current of 83 mA, offering a gain of 14.0 dB typ. at 2 GHz, an output P1dB of +17.5 dBm typ., an output IP3 of +33 dBm typ., and a noise figure of 2.3 dB at 0.8 GHz. Input and output return loss exceeds 16 dB up to 4 GHz without external matching components. It meets ESD standards of Class 1B (HBM) and Class M1 (MM), and is rated MSL1 per IPC/JEDEC J-STD-020D. Operating temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-102+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package
PGA-102+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PGA-102+
PGA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-102+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

PGA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-102+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-PGA-102+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PGA-102+TR-ND
RF Amplifiers 3157-PGA-102+TR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PGA-102+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PGA-102+CT-ND
RF Amplifiers 3157-PGA-102+CT-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PGA-102+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PGA-102+DKR-ND
RF Amplifiers 3157-PGA-102+DKR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PGA-102+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PGA-102+
RF and Wireless - RF Amplifiers PGA-102+
IC RF AMP CATV 50MHZ-6GHZ SOT89

IC RF AMP CATV 50MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PGA-102+ 3157-PGA-102+TR-ND PGA-102+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 10.4 dB 10.4 dB ? to 10.4 dB
Maximum Gain 17.7 dB 10.4 dB 10.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω - ZHL-0G62G5030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 600 to 2500 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-33SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 1710 MHz to 2400 MHz, 50Ω, 15x10 mm Package - TAMP-242GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers