The DVGA2-33APP+ is a 50 Ω RF digital variable gain amplifier with 19 dB nominal gain and 31.5 dB of attenuation in 0.5 dB steps, controlled via a 6-bit parallel interface. It operates from 0.05 to 3 GHz and maintains a flat frequency response of ±0.7 dB between 700 and 2100 MHz. The device is packaged in a 5.0 × 5.0 mm DG1677 plastic case with an exposed thermal paddle. It achieves an output power of +16.8 dBm at 1.0 GHz and an output IP3 of +30.7 dBm at 1.0 GHz. RoHS compliant with MSL1 moisture sensitivity rating, Class 1A HBM and Class M1 MM ESD ratings.
The DVGA2-33APP+ is a 50W RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit Parallel interface attenuator and 19dB gain using a InGap HBT amplifier. Step attenuator used in DVGA2-33APP+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.
SMT VGA, 50 - 3000 MHZ, 50
| Mini-Circuits | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | DVGA2-33APP+ | DVGA2-33APP+ |
| Product Name | SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package | RF and Wireless - RF Amplifiers |
| Frequency Range | 50 to 3000 MHz | 50 to 3000 MHz |
| Minimum Gain | 20.6 dB | ? to 20 dB |
| Maximum Gain | 20.6 dB | 20 dB |
| Output Power | 16.5 dBm | |
| Return Loss | 13.2 dB |