The PMA3-313GLN+ is a PHEMT-based MMIC amplifier designed for receiver front-end applications in the 26.5 to 31 GHz range, offering 20.1 dB typical gain and 1.8 dB noise figure at 30 GHz with 12.2 dBm P1dB and 21.5 dBm OIP3. It operates on a single 4V supply, includes integrated bias tee and DC blocks, and is housed in a 3 x 3 x 0.89 mm, 12-lead MCLP package with an exposed thermal paddle. The device is RoHS compliant, rated for -40°C to 85°C operation, and meets MSL1 moisture sensitivity and Class 1A HBM ESD standards.
The PMA3-313GLN+ is a PHEMT based high gain, low noise MMIC amplifier with a unique combination of high gain, excellent gain flatness and low noise figure, making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
IC AMP GPS 26.5GHZ-31GHZ 12MCLP
IC AMP GPS 26.5GHZ-31GHZ 12MCLP
IC AMP GPS 26.5GHZ-31GHZ 12MCLP
IC AMP GPS 26.5GHZ-31GHZ 12MCLP
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-313GLN+ | 3157-PMA3-313GLN+CT-ND | PMA3-313GLN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 26.5 GHz to 31 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 | ||
| Applications | General Purpose |