Mini-Circuits Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω ZHL-10M4G21W0+

Description
The ZHL-10M4G21W0(X)+ is a medium power broadband amplifier providing more that 1W of output power with a typical small signal gain of 37dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote
Description
The ZHL-10M4G21W0(X)+ is a medium power broadband amplifier providing more that 1W of output power with a typical small signal gain of 37dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZHL-10M4G21W0+ is a coaxial medium power broadband amplifier with an operating frequency range of 10 to 4200 MHz, offering a typical small-signal gain of 37 dB and a P1dB output power of 32 dBm. It features an SMA-female input and output connector, operates from a single 28 V DC supply, and draws 1.0 A at 3 dB compression. The unit is housed in a rugged aluminum enclosure with a heatsink, measuring 900.0 grams in weight. It maintains an OIP3 of 44 dBm and a noise figure of 6.5 dB, with input and output VSWR below 2.4:1 across the band. Operating temperature ranges from -20 °C to +65 °C.

Datasheet Summary
Powered by GS/AI

The ZHL-10M4G21W0+ is a coaxial medium power broadband amplifier with an operating frequency range of 10 to 4200 MHz, offering a typical small-signal gain of 37 dB and a P1dB output power of 32 dBm. It features an SMA-female input and output connector, operates from a single 28 V DC supply, and draws 1.0 A at 3 dB compression. The unit is housed in a rugged aluminum enclosure with a heatsink, measuring 900.0 grams in weight. It maintains an OIP3 of 44 dBm and a noise figure of 6.5 dB, with input and output VSWR below 2.4:1 across the band. Operating temperature ranges from -20 °C to +65 °C.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω
ZHL-10M4G21W0+
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω ZHL-10M4G21W0+
The ZHL-10M4G21W0(X)+ is a medium power broadband amplifier providing more that 1W of output power with a typical small signal gain of 37dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

The ZHL-10M4G21W0(X)+ is a medium power broadband amplifier providing more that 1W of output power with a typical small signal gain of 37dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-10M4G21W0+-ND - DigiKey
Thief River Falls, MN, United States
GAIN BLOCK, 10 MHZ-4.2 GHZ, 50

GAIN BLOCK, 10 MHZ-4.2 GHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZHL-10M4G21W0+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
ZHL-10M4G21W0+
RF and Wireless - RF Amplifiers ZHL-10M4G21W0+
GAIN BLOCK, 10 MHZ-4.2 GHZ, 50

GAIN BLOCK, 10 MHZ-4.2 GHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ZHL-10M4G21W0+ 3157-ZHL-10M4G21W0+-ND ZHL-10M4G21W0+
Product Name Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz 10 to 4200 MHz 10 to 4200 MHz
Minimum Gain 37 dB 40 dB ? to 40 dB
Maximum Gain 37 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package - GNA-63-5W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency Range 10 to 6000 MHz
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 1710 MHz to 2400 MHz, 50Ω, 15x10 mm Package - TAMP-242LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LN-BNC+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-21+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers