The LHA-83W+ is a monolithic wideband amplifier fabricated using pHEMT technology, designed for high dynamic range applications from 50 MHz to 8 GHz. It is enclosed in a 3 mm × 3 mm 12-lead QFN-style package with an exposed paddle for thermal performance. It provides typical gain of 16.8 dB with a flatness of ±2.4 dB across the band, a P1dB of +23.3 dBm, and an OIP3 of +35.1 dBm at 4000 MHz when operated at +9 V. The device has an ESD rating of Class 1B per ANSI/ESD STM5.1-2001 and is rated for operating temperatures from -45°C to +85°C, with moisture sensitivity level MSL1 per IPC/JEDEC J-STD-020D.
The LHA-83W+ (RoHS compliant) is an advanced wideband amplifier fabricated using pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with excellent gain flatness. In addition, the LHA-83W+ has good input and output return loss over a broad frequency range. LHA-83W+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.
RF Amplifier IC LTE, Radar, SATCOM, WiFi, WiMAX, WLAN 50MHz ~ 8GHz DQ1225
RF Amplifier IC LTE, Radar, SATCOM, WiFi, WiMAX, WLAN 50MHz ~ 8GHz DQ1225
RF Amplifier IC LTE, Radar, SATCOM, WiFi, WiMAX, WLAN 50MHz ~ 8GHz DQ1225
IC RF AMP LTE 50MHZ-8GHZ 12MCLP
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LHA-83W+ | 3157-LHA-83W+CT-ND | LHA-83W+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 |