Mini-Circuits Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω ZFL-500-BNC+

Description
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω
Request a Quote
Description
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFL-500-BNC+ is a 50Ω low-power coaxial amplifier with a BNC connector, designed for applications in instrumentation and lab use across 0.05 to 500 MHz. It features a rugged, shielded case in Y460 style, measuring 31.75 × 31.75 × 19.05 mm. The amplifier provides a typical gain of 25 dB, a noise figure of 4.2 dB, and an output power at 1 dB compression of +11.78 dBm at 15 V. It operates with a supply voltage of 15 V, drawing 80 mA, and maintains a VSWR of 1.3:1 or better within its bandwidth. The operating temperature range is -20°C to 71°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZFL-500-BNC+ is a 50Ω low-power coaxial amplifier with a BNC connector, designed for applications in instrumentation and lab use across 0.05 to 500 MHz. It features a rugged, shielded case in Y460 style, measuring 31.75 × 31.75 × 19.05 mm. The amplifier provides a typical gain of 25 dB, a noise figure of 4.2 dB, and an output power at 1 dB compression of +11.78 dBm at 15 V. It operates with a supply voltage of 15 V, drawing 80 mA, and maintains a VSWR of 1.3:1 or better within its bandwidth. The operating temperature range is -20°C to 71°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500-BNC+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω
ZFL-500-BNC+
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω ZFL-500-BNC+
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω

Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZFL-500-BNC+
Product Name Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω
Operating Temperature -20 to 71 C (-4 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
SMT MMIC, High Power Amplifier, 7.1 to 8.5 GHz, 50Ω - PMA6-93-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω - TSY-83LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount
View Details
2 suppliers