The HPA-272+ is a 3U rack-mount coaxial high-power amplifier designed for laboratory test applications, offering 100 W saturated output power across a 700 to 2700 MHz bandwidth with 48 dB typical gain and 89 dB reverse isolation. It operates from a standard AC line supply of 85 to 264 V at 47 to 63 Hz and includes forced air cooling with built-in over-temperature protection that triggers shutdown at 85 ± 5 °C. The unit has an N-type connector interface, RoHS compliance, and is rated for continuous operation with a 5-minute tolerance for open or shorted loads. Physical dimensions are 132.08 mm width, 482.60 mm depth, and 508.00 mm height.
The HPA-272+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 100W output power over its entire operating bandwidth of 700 – 2700 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal tem- peratures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HPA-272+ |
| Product Name | Rack N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 700 to 2700 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 48 dB |