The ZHL-1042J+ is a coaxial medium high power amplifier designed for 50Ω systems across 10 to 4200 MHz, featuring SMA female connectors. It operates with a +15 V DC supply, drawing 0.330 A, and provides a typical gain of 24 to 27 dB with a gain flatness of ±1.2 dB. The amplifier delivers an output power at 1 dB compression of +20 to +22 dBm and an output third order intercept point of +35 dBm, with a noise figure of 6.0 dB minimum. Input and output VSWR are both 2.5:1 maximum. The device is housed in an NN92 case measuring 92.96 × 82.55 × 54.10 mm and weighs 362 grams without a heatsink. Operating temperature ranges from -20 °C to +65 °C, with storage from -55 °C to +100 °C. Input RF power must not exceed +10 dBm to avoid damage.
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1042J+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |