Mini-Circuits DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz ADCA3992

Description
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz
Request a Quote
Description
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA3992 is a 75 Ω power doubler hybrid amplifier for CATV infrastructure from 45 MHz to 1218 MHz, optimized for DOCSIS® 3.1 and digital predistortion. Packaged in an 8-pin SOT115J module measuring 44.83 mm × 13.49 mm × 9.00 mm, it delivers 76.8 dBmV total composite power with 26.7 dB gain at 1218 MHz. Noise figure is 3 dB at 45 MHz and 4.5 dB at 1218 MHz. Supply voltage ranges from 24 V to 34 V, with configurable bias current from 300 mA to 550 mA via an IADJ pin. The device ensures unconditionally stable operation and includes transient and surge protection.

Datasheet Summary
Powered by GS/AI

The ADCA3992 is a 75 Ω power doubler hybrid amplifier for CATV infrastructure from 45 MHz to 1218 MHz, optimized for DOCSIS® 3.1 and digital predistortion. Packaged in an 8-pin SOT115J module measuring 44.83 mm × 13.49 mm × 9.00 mm, it delivers 76.8 dBmV total composite power with 26.7 dB gain at 1218 MHz. Noise figure is 3 dB at 45 MHz and 4.5 dB at 1218 MHz. Supply voltage ranges from 24 V to 34 V, with configurable bias current from 300 mA to 550 mA via an IADJ pin. The device ensures unconditionally stable operation and includes transient and surge protection.

Suppliers

Company
Product
Description
Supplier Links
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz - ADCA3992 - Mini-Circuits
Brooklyn, NY, United States
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz
ADCA3992
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz ADCA3992
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz

DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA3992
Product Name DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 20 to 1000 MHz
View Details
2 suppliers
Connectorized SMA-N, 100W High Power Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL20M1G0100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature 90 C (194 F)
View Details