The ZHL-100W-352+ is a Class AB high-power amplifier designed to deliver 100 W saturated output power in the 3000 to 3500 MHz band for applications such as test setups, communications, and radar. It is housed in an aluminum alloy case measuring 5.6 x 8.8 x 1.2 inches with SMA input and N-type output connectors. The amplifier provides 50 dB typical gain with ±1.5 dB gain flatness, operates from a 28 to 30 V DC supply drawing up to 20 A, and includes built-in protection against reverse polarity, excessive drive, overheating, and output shorts or opens. It is unconditionally stable and operates over an ambient temperature range of -20°C to +45°C, with a storage temperature range of -55°C to +100°C.
The ZHL-100W-352+ is a Class AB, high-power amplifier providing 100W saturated power over the 3000 to 3500 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 100W of power. Housed in a rugged aluminum alloy case measuring 5.6 x 8.8 x 1.2”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-100W-352+ |
| Product Name | Connectorized SMA-N, High Power Amplifier, 3000 MHz to 3500 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Frequency Range | 3000 to 3500 MHz |
| Minimum Gain | 1.5 dB |
| Maximum Gain | 1.5 dB |