MERA-7456+ is a dual matched monolithic microwave integrated circuit amplifier using InGaP HBT technology, designed for DC to 1 GHz applications such as cellular, CATV, and UHF/VHF communications. It is housed in a 6.0 x 4.9 mm MCLP plastic package with an exposed ground paddle. Each amplifier provides 25.1 dB typical gain at 0.1 GHz, 2.7 dB typical noise figure, +36 dBm output IP3, and up to +19 dBm output power at 1 dB compression. The device operates from 4.3 to 5.3 V at 80 mA, with a thermal resistance of 120 °C/W and transient protection. It is RoHS compliant and rated for operation from -45°C to 85°C. The two amplifiers exhibit amplitude unbalance of 0.1 dB and phase unbalance of 0.6° over DC to 1 GHz. Moisture sensitivity is rated MSL1 per IPC/JEDEC J-STD-020C, and ESD protection meets HBM Class 1C and MM Class M2.
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MERA-7456+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Frequency Range | 1000 MHz |
| Minimum Gain | 25.1 dB |
| Maximum Gain | 25.1 dB |