Mini-Circuits SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package CMA-63+

Description
CMA-63+ (RoHS compliant) is a wideband amplifier fabricated using HBT technology and offers high gain over a broad frequency range and with high IP3. In addition, the CMA-63+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote Datasheet
Description
CMA-63+ (RoHS compliant) is a wideband amplifier fabricated using HBT technology and offers high gain over a broad frequency range and with high IP3. In addition, the CMA-63+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-63+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package
CMA-63+
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package CMA-63+
CMA-63+ (RoHS compliant) is a wideband amplifier fabricated using HBT technology and offers high gain over a broad frequency range and with high IP3. In addition, the CMA-63+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

CMA-63+ (RoHS compliant) is a wideband amplifier fabricated using HBT technology and offers high gain over a broad frequency range and with high IP3. In addition, the CMA-63+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number CMA-63+
Product Name SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
Minimum Gain 14.4 dB
Maximum Gain 21.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers
RF Amplifiers - 3157-WVA-751103LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 75000 to 110000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1500 MHz to 2500 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers