The AVA-6123MP+ is a GaAs MMIC medium power driver amplifier designed for 5.6 to 11.7 GHz applications, providing 22.4 dB typical linear gain and +23.2 dBm typical saturated output power at +5 V and 140 mA bias. It features a 4×4 mm 24-lead QFN-style package with an exposed paddle for enhanced thermal performance and is internally DC-blocked with 50Ω input and output matching. The device includes ESD protection at RF ports and operates over a voltage range of +4 V to +6 V.
The AVA-6123MP+ is a GaAs MMIC multi-stage medium power driver amplifier operating from 5.6 to 11.7 GHz. The amplifier is biased at +5 V and 140 mA quiescent current providing 22.4 dB of Linear Gain and +23.2 dBm of Saturated Output Power. The device is internally DC-blocked, and a DC path to ground is present at the RF input and output ports for ESD protection. AVA-6123MP+ is matched at the input and output to 50Ω and comes in a small, low profile 4×4 mm 24-lead QFN-Style package allowing for easy integration into dense circuit board layouts. MMIC SURFACE MOUNT Wideband Amplifier AVA-6123MP+ 50Ω 5.6 to 11.7 GHz Medium Power Driver Amplifier
MED POW DRIVER AMP, 5.6-11.7 GHZ
MED POW DRIVER AMP, 5.6-11.7 GHZ
MED POW DRIVER AMP, 5.6-11.7 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-6123MP+ | 3157-AVA-6123MP+DKR-ND |
| Product Name | SMT MMIC, Medium Power Driver Amplifier, 5.6 to 11.7 GHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| Frequency Range | 5600 to 11700 MHz | 5600 to 11700 MHz |
| Minimum Gain | 21.6 dB | 21.6 dB |
| Maximum Gain | 22.6 dB | 21.6 dB |