The ZHL-1000-3WX+ is a coaxial high-power amplifier designed for 50 Ω systems operating between 500 and 1000 MHz, delivering a minimum output power of +33.5 dBm at 1 dB compression with 43 dB typical gain. It features an input VSWR of 2.0:1 and output VSWR of 2.5:1, with a typical third-order intercept point of +45 dBm and noise figure of 3.5 dB. The device is housed in a DDD131 case with SMA connectors and operates from a 24 V DC supply drawing up to 2.25 A. The base plate temperature must not exceed 75°C, requiring external heat sinking with thermal resistance of 0.8°C/W or less. Operating temperature ranges from -20°C to +65°C, and storage temperature from -55°C to +100°C. The unit measures 177.8 × 82.55 × 79.50 mm and weighs 1780 grams without a heat sink.
Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1000-3WX+ |
| Product Name | Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Frequency Range | 500 to 1000 MHz |
| Minimum Gain | 38 dB |
| Maximum Gain | 38 dB |