MAR-6+ is a surface-mount monolithic amplifier for DC to 2 GHz applications, enclosed in a Micro-X package with a 0.085 inch body diameter and matte tin lead finish. It is internally matched to 50Ω, offers 21.8 dB typical gain at 0.1 GHz, and has a 2.3 dB typical noise figure. The device operates from +3.5 V at 16 mA, with a thermal resistance of 95 °C/W and an operating temperature range of -40°C to +85°C. It meets MSL1 moisture sensitivity per J-STD-020C and has an HBM ESD rating of Class 1C. The part uses InGaP HBT technology in a Darlington configuration and is RoHS compliant.
MAR-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-6+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,200 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN RF-IN 3 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-024824 MAR-6+ MCL NY 250311 www.minicircuits.com
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAR-6+ | 3157-MAR-6+CT-ND | MAR-6+ |
| Product Name | SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 2000 MHz | 0.0 to 2000 MHz | 0.0 to 2000 MHz |
| Minimum Gain | 17.6 dB | 20.2 dB | ? to 20.2 dB |