The ZHL-1-2W+ is a coaxial high-power amplifier designed for 50 Ω systems, operating from 5 to 500 MHz, with a BNC connector. It delivers a typical output power of +33 dBm and a minimum gain of 29 dB, with a gain flatness of ±1.0 dB across the band. The amplifier requires a +24 V DC supply and draws 0.9 A, with a noise figure of 7.0 dB and an output third-order intercept point of +44 dBm. Input and output VSWR are both 1.5:1. The case, identified as T35, measures 120.65 mm × 50.80 mm × 60.20 mm. Operating temperature ranges from -20 °C to +65 °C, and a heatsink is not included; external thermal management must maintain the baseplate temperature at or below +85 °C. An open load is not recommended and may cause damage.
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
IC RF AMP UHF VHF 5MHZ-500MHZ
IC RF AMP UHF VHF 5MHZ-500MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-1-2W+ | 3157-ZHL-1-2W+-ND | ZHL-1-2W+ |
| Product Name | Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | ||
| Package Type | Connectorized | Surface Mount; Connectorized; BNC In-Line Module | |
| Connectors | BNC | ||
| Operating Voltage | 25 volts | 24 volts |