Mini-Circuits SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω TSS1-43ULN+

Description
The TSS1-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.3 dB noise figure, 19.1 dB gain, +23.9 dBm P1dB, and +36.7 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS1- 43ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet
Description
The TSS1-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.3 dB noise figure, 19.1 dB gain, +23.9 dBm P1dB, and +36.7 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS1- 43ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS1-43ULN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω
TSS1-43ULN+
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω TSS1-43ULN+
The TSS1-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.3 dB noise figure, 19.1 dB gain, +23.9 dBm P1dB, and +36.7 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS1- 43ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

The TSS1-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.3 dB noise figure, 19.1 dB gain, +23.9 dBm P1dB, and +36.7 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS1- 43ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TSS1-43ULN+
Product Name SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PHA-1+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 4000 MHz to 18 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-183LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers