The HPA-50W-63+ is a 50 W, rack mount high power amplifier designed for laboratory test applications across 700 to 6000 MHz. It features a 3U rack mount case style with front-to-back forced air cooling, operates from 85 to 264 V AC, and includes built-in over-temperature protection that shuts down the unit at 85 ± 5 °C. The amplifier provides 56 dB typical gain, 97 dB typical reverse isolation, and can sustain high power operation for up to 5 minutes into an open or short load. Its output power saturates at +47 dBm, and it meets EEA conformity standards. The unit includes N-type connectors and is RoHS compliant.
The HPA-50W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 50W output power over its entire operating bandwidth of 700 – 6000 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal temperatures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HPA-50W-63+ |
| Product Name | Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 700 to 6000 MHz |
| Minimum Gain | 49 dB |
| Maximum Gain | 64 dB |