The ZHL-1-2W-N+ is a coaxial high-power amplifier designed for 50Ω systems, operating from 5 to 500 MHz with a minimum output power of +32.5 dBm and a typical gain of 32 dB. It features a VSWR of 1.5:1 at input and output, a noise figure of 7.0 dB, and an output third-order intercept point of +44 dBm. The device operates from a +24 V DC supply drawing 0.9 A and is housed in a T35 case with N-type connectors. Maximum operating temperature is +65 °C, with a storage temperature range of -55 °C to +100 °C. An external heatsink with thermal resistance no greater than 1.0 °C/W is required to maintain baseplate temperature at or below +85 °C. Input RF power must not exceed +10 dBm to avoid damage.
Connectorized N, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1-2W-N+ |
| Product Name | Connectorized N, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |