Mini-Circuits RF Amplifiers - GALI-29 GALI-29

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1176869-GALI-29 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1176869-GALI-29 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - GALI-29
1176869-GALI-29
RF Amplifiers - GALI-29 1176869-GALI-29
Manufacturer: Mini-Circuits Win Source Part Number: 1176869-GALI-29 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 1176869-GALI-29
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1176869-GALI-29
Product Name RF Amplifiers - GALI-29
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Low-, Mid-, and High-band Front-end Module for 4G/5G Applications - SKY58220-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 247-pad LGA
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1900 to 2200 MHz
Maximum Gain 28.5 dB
View Details