MPGA-105+ is a dual matched surface mount MMIC amplifier fabricated using E-PHEMT technology, designed for high dynamic range applications in 50 Ω systems from 0.04 to 3 GHz. It is housed in a 4.9 x 6 mm MCLP package with an exposed paddle for thermal performance. Each amplifier provides 14.4 dB typical gain at 0.9 GHz, 21 dBm typical P1dB, 37.8 dBm typical OIP3, and 1.9 dB typical noise figure. Gain flatness is ±0.5 dB from 0.1 to 2 GHz. The two amplifiers within the package exhibit a gain match of 0.2 dB and phase match of 0.8° at 0.9 GHz. The device operates at 5 V and draws 77 mA typical per amplifier. It is RoHS compliant and supports operating temperatures from -40°C to 85°C. It meets MSL1 moisture sensitivity and ESD ratings of Class 1A (HBM) and Class M1 (MM).
MPGA-105+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. This model has demonstrated exceptionally high IP2 in wideband 50 and 75 ohm amplifier evaluation boards. Combining this performance with low noise figure makes it suitable for use in very high dynamic range amplifiers.
ML AMPL / SURF MT / ROHS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | MPGA-105+ | 3157-MPGA-105+TR-ND |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 40 to 3000 MHz | 40 to 3000 MHz |
| Minimum Gain | 13 dB | 15.9 dB |
| Maximum Gain | 16 dB | 15.9 dB |