Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package LEE1-39+

Description
The LEE1-39+ is high-linearity gain block amplifier in a low-cost surface mount package, fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 7000 MHz, this amplifier features high dynamic range with typical 2.3 dB noise figure, 18.4 dB gain, +11.9 dBm P1dB, and +22.3 dBm OIP3 at 4 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-39+ is a current driven device consuming only 35 mA at +3.6 V supply, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet
Description
The LEE1-39+ is high-linearity gain block amplifier in a low-cost surface mount package, fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 7000 MHz, this amplifier features high dynamic range with typical 2.3 dB noise figure, 18.4 dB gain, +11.9 dBm P1dB, and +22.3 dBm OIP3 at 4 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-39+ is a current driven device consuming only 35 mA at +3.6 V supply, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-39+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package
LEE1-39+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package LEE1-39+
The LEE1-39+ is high-linearity gain block amplifier in a low-cost surface mount package, fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 7000 MHz, this amplifier features high dynamic range with typical 2.3 dB noise figure, 18.4 dB gain, +11.9 dBm P1dB, and +22.3 dBm OIP3 at 4 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-39+ is a current driven device consuming only 35 mA at +3.6 V supply, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

The LEE1-39+ is high-linearity gain block amplifier in a low-cost surface mount package, fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 7000 MHz, this amplifier features high dynamic range with typical 2.3 dB noise figure, 18.4 dB gain, +11.9 dBm P1dB, and +22.3 dBm OIP3 at 4 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-39+ is a current driven device consuming only 35 mA at +3.6 V supply, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number LEE1-39+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 7000 MHz
Minimum Gain 23.9 dB
Maximum Gain 23.9 dB
Output Power 12.8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5451+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 6000 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω - ZHL-03-5WF+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 60 to 300 MHz
View Details
2 suppliers