The PMA5-123-3W+ is a GaAs MMIC power amplifier designed for operation from 8 to 12 GHz with a 50Ω impedance, providing 28.3 dB typical gain, +35.7 dBm saturated output power, and 30% typical power added efficiency. It operates from a +7 V supply at 1250 mA current and includes an integrated power detector with a 0 to +35 dBm range. The device is housed in a 5 mm × 5 mm, 32-lead QFN-style package with an exposed ground paddle. It is suitable for radar, electronic warfare, and satellite communication systems requiring high output power and low distortion.
Mini-Circuits’ PMA5-123-3W+ is a GaAs MMIC power amplifier operating from 8 to 12 GHz. This internally matched 50Ω amplifier provides 28.3 dB of gain, +35.7 dBm saturated output power, and +43.8 dBm output IP3, while operating from a +7 V power supply and consuming 1250 mA of current. In addition, an integrated power detector allows for seamless output power monitoring. These characteristics make it ideally suited for microwave radio, satellite communications, and radar systems that require high operating output power, while maintaining very low distortion characteristics.
SMT MMIC, HPA, 8 TO 12 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA5-123-3W+ | 3157-PMA5-123-3W+TR-ND |
| Product Name | SMT MMIC, High Power Amplifier, 8 to 12 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Radar Systems | Radar |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |
| Frequency Range | 8000 to 12000 MHz | 8000 to 12000 MHz |
| Minimum Gain | 27.7 dB | 28.7 dB |