Mini-Circuits Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω TSY-83LN-DG+

Description
Mini-Circuits’ TSY-83LN-D+ is a GaAs pHEMT-based wideband, bypass mode-capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 400 to 8000 MHz, this amplifier features high dynamic range with 1.4 dB noise figure, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed and shut down in the presence of high power RF signals. TSY-83LN-D+ operates on a single +5 V or +6 V supply and is well-matched to 50Ω.
Request a Quote
Description
Mini-Circuits’ TSY-83LN-D+ is a GaAs pHEMT-based wideband, bypass mode-capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 400 to 8000 MHz, this amplifier features high dynamic range with 1.4 dB noise figure, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed and shut down in the presence of high power RF signals. TSY-83LN-D+ operates on a single +5 V or +6 V supply and is well-matched to 50Ω.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSY-83LN-DG+ is a GaAs pHEMT-based unmounted MMIC die amplifier for 400 to 8000 MHz applications, featuring a bypass mode that reduces gain and power consumption under high RF input conditions. It operates on a single +5 V or +6 V supply, offers a typical noise figure of 1.4 dB at 2000 MHz, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm OIP3 in amplifier mode, with 28.7 dB isolation in bypass mode. The die is suitable for hybrid assembly and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TSY-83LN-DG+ is a GaAs pHEMT-based unmounted MMIC die amplifier for 400 to 8000 MHz applications, featuring a bypass mode that reduces gain and power consumption under high RF input conditions. It operates on a single +5 V or +6 V supply, offers a typical noise figure of 1.4 dB at 2000 MHz, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm OIP3 in amplifier mode, with 28.7 dB isolation in bypass mode. The die is suitable for hybrid assembly and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω - TSY-83LN-DG+ - Mini-Circuits
Brooklyn, NY, United States
Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω
TSY-83LN-DG+
Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω TSY-83LN-DG+
Mini-Circuits’ TSY-83LN-D+ is a GaAs pHEMT-based wideband, bypass mode-capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 400 to 8000 MHz, this amplifier features high dynamic range with 1.4 dB noise figure, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed and shut down in the presence of high power RF signals. TSY-83LN-D+ operates on a single +5 V or +6 V supply and is well-matched to 50Ω.

Mini-Circuits’ TSY-83LN-D+ is a GaAs pHEMT-based wideband, bypass mode-capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 400 to 8000 MHz, this amplifier features high dynamic range with 1.4 dB noise figure, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed and shut down in the presence of high power RF signals. TSY-83LN-D+ operates on a single +5 V or +6 V supply and is well-matched to 50Ω.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TSY-83LN-DG+
Product Name Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package - TAV-541+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 9.5 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package - GALI-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 20 to 1000 MHz
View Details
2 suppliers
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details