The CMA-82+ is a wideband monolithic amplifier for DC to 7 GHz applications, designed for high dynamic range and reliability in defense, aerospace, and wireless infrastructure. It is housed in a ceramic hermetic package (CASE STYLE: DL1721) measuring 3x3x1.14 mm, featuring an exposed paddle and Ni-Pd-Au termination finish. The device operates from +4.8 to +5.2 V, draws 90 to 120 mA, and delivers a typical gain of 15.5 dB at 100 MHz, with a P1dB output power of +20 dBm and an IP3 of +42 dBm at 100 MHz. It requires no external matching components and meets MIL-STD qualification for hermeticity, thermal shock, vibration, mechanical shock, and HTOL. The amplifier offers transient protection under US Patent 6,943,629.
Mini-Circuits’ CMA-82+ is a wideband monolithic amplifier providing high dynamic range. It uses patented, Transient Protection Darlington Configuration circuit architecture and is fabricated using InGaP HBT technology. The amplifier is bonded to a multilayer integrated LTCC substrate, then hermetically sealed under a controlled Nitrogen atmosphere with gold-plated cover, eutectic Au-Sn solder, and Ni-Pd-Au termination finish. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMA-82+ | 3157-CMA-82+-ND |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 7000 MHz | 0.0 to 7000 MHz |
| Minimum Gain | 2.00E-4 dB | 13 dB |
| Maximum Gain | 16.8 dB | 13 dB |
| Output Power | 18 to 20.6 dBm | 20.6 dBm |