VNA-25+ is a wideband monolithic amplifier for use between 0.5 and 2.5 GHz, housed in an 8-lead SOIC package with case style XX211-1. It operates from 2.8V to 5V without external biasing, features internal DC blocking, and provides 18.2 dBm typical output power at 1 dB compression. The amplifier delivers a typical gain of 18.6 dB across the band, a noise figure of 5.5 dB, and directivity of 20 dB. It has an input and output return loss of 14 dB and 12.5 dB respectively from 0.75 to 2.5 GHz, and an output IP3 of 24 dBm. The device supports an operating temperature range of -40°C to 85°C, has a junction-to-case thermal resistance of 125°C/W, and is RoHS compliant. It meets MSL1 moisture sensitivity and ESD ratings of Class 1A (HBM) and Class III (CDM).
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, SOIC Style Package
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | VNA-25+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, SOIC Style Package |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 500 to 2500 MHz |
| Minimum Gain | 15.5 dB |
| Maximum Gain | 15.5 dB |