Mini-Circuits SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package MNA-2A+

Description
MNA-2A+ is a wideband PHEMT based MMIC amplifier with high active Directivity. MNA integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA amplifier extremely straightforward to use. This design operates on a single 2.8 to 5V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3mm 8-lead MCLP package accommodating dense circuit board layouts. MNA-2A+ belongs to MNA series of models available in Die and packaged form.
Request a Quote Datasheet
Description
MNA-2A+ is a wideband PHEMT based MMIC amplifier with high active Directivity. MNA integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA amplifier extremely straightforward to use. This design operates on a single 2.8 to 5V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3mm 8-lead MCLP package accommodating dense circuit board layouts. MNA-2A+ belongs to MNA series of models available in Die and packaged form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-2A+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package
MNA-2A+
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package MNA-2A+
MNA-2A+ is a wideband PHEMT based MMIC amplifier with high active Directivity. MNA integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA amplifier extremely straightforward to use. This design operates on a single 2.8 to 5V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3mm 8-lead MCLP package accommodating dense circuit board layouts. MNA-2A+ belongs to MNA series of models available in Die and packaged form.

MNA-2A+ is a wideband PHEMT based MMIC amplifier with high active Directivity. MNA integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA amplifier extremely straightforward to use. This design operates on a single 2.8 to 5V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3mm 8-lead MCLP package accommodating dense circuit board layouts. MNA-2A+ belongs to MNA series of models available in Die and packaged form.

Supplier's Site Datasheet
RF Amplifiers - 3157-MNA-2A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-2A+CT-ND
RF Amplifiers 3157-MNA-2A+CT-ND
RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)

RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-MNA-2A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-2A+TR-ND
RF Amplifiers 3157-MNA-2A+TR-ND
RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)

RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-MNA-2A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-2A+DKR-ND
RF Amplifiers 3157-MNA-2A+DKR-ND
RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)

RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MNA-2A+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MNA-2A+
RF and Wireless - RF Amplifiers MNA-2A+
IC AMP CELL 500MHZ-2.5GHZ 8QFN

IC AMP CELL 500MHZ-2.5GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MNA-2A+ 3157-MNA-2A+CT-ND MNA-2A+
Product Name SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 8-VQFN Exposed Pad
Operating Voltage 7 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-6+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-83+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details