Mini-Circuits Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω RFS-G90G93750X+

Description
The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 2W to 750W output power with built-in monitoring and protection for amplifier temperature, load termination temperature, current, supply voltage, forward power, and reverse power. The RFS-G90G93750X+ includes a signal generator and a phase shifter that can be adapted by the end user to support different types of applications. The RFS-G90G93750X+ can also be used as a stand-alone high-power amplifier including control, monitoring, and protection features. The high-power signal source (or amplifier when configured as such) has internal shutdown circuitry and integrated protection functions for added reliability under difficult operating conditions, making it virtually impossible to destroy. The basic high- power signal source can be controlled externally through a user-friendly USB interface to monitor forward and reflected power to support dynamic load analysis, temperature monitoring, current monitoring, shutdown alarms, enable/disable the signal source/amplifier, and for resetting protection alarms. Separate temperature monitoring is provided for the RF amplifier section and for the circulator termination load. Full software support is provided, including a user-friendly GUI application, a comprehensive application programmer interface (API) and programming instructions for both Windows and Linux environments, and a Labview™ instrument driver. REV. OR ECO-022138 RFS-G90G93750X+ MCL NY 240624 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 17 COAXIAL SOLID-STATE High Power Signal Source RFS-G90G93750X+ 750W 902 to 928 MHz MCX to 7/16-DIN-Female
Request a Quote Datasheet
Description
The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 2W to 750W output power with built-in monitoring and protection for amplifier temperature, load termination temperature, current, supply voltage, forward power, and reverse power. The RFS-G90G93750X+ includes a signal generator and a phase shifter that can be adapted by the end user to support different types of applications. The RFS-G90G93750X+ can also be used as a stand-alone high-power amplifier including control, monitoring, and protection features. The high-power signal source (or amplifier when configured as such) has internal shutdown circuitry and integrated protection functions for added reliability under difficult operating conditions, making it virtually impossible to destroy. The basic high- power signal source can be controlled externally through a user-friendly USB interface to monitor forward and reflected power to support dynamic load analysis, temperature monitoring, current monitoring, shutdown alarms, enable/disable the signal source/amplifier, and for resetting protection alarms. Separate temperature monitoring is provided for the RF amplifier section and for the circulator termination load. Full software support is provided, including a user-friendly GUI application, a comprehensive application programmer interface (API) and programming instructions for both Windows and Linux environments, and a Labview™ instrument driver. REV. OR ECO-022138 RFS-G90G93750X+ MCL NY 240624 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 17 COAXIAL SOLID-STATE High Power Signal Source RFS-G90G93750X+ 750W 902 to 928 MHz MCX to 7/16-DIN-Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω - RFS-G90G93750X+ - Mini-Circuits
Brooklyn, NY, United States
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω
RFS-G90G93750X+
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω RFS-G90G93750X+
The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 2W to 750W output power with built-in monitoring and protection for amplifier temperature, load termination temperature, current, supply voltage, forward power, and reverse power. The RFS-G90G93750X+ includes a signal generator and a phase shifter that can be adapted by the end user to support different types of applications. The RFS-G90G93750X+ can also be used as a stand-alone high-power amplifier including control, monitoring, and protection features. The high-power signal source (or amplifier when configured as such) has internal shutdown circuitry and integrated protection functions for added reliability under difficult operating conditions, making it virtually impossible to destroy. The basic high- power signal source can be controlled externally through a user-friendly USB interface to monitor forward and reflected power to support dynamic load analysis, temperature monitoring, current monitoring, shutdown alarms, enable/disable the signal source/amplifier, and for resetting protection alarms. Separate temperature monitoring is provided for the RF amplifier section and for the circulator termination load. Full software support is provided, including a user-friendly GUI application, a comprehensive application programmer interface (API) and programming instructions for both Windows and Linux environments, and a Labview™ instrument driver. REV. OR ECO-022138 RFS-G90G93750X+ MCL NY 240624 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 17 COAXIAL SOLID-STATE High Power Signal Source RFS-G90G93750X+ 750W 902 to 928 MHz MCX to 7/16-DIN-Female

The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 2W to 750W output power with built-in monitoring and protection for amplifier temperature, load termination temperature, current, supply voltage, forward power, and reverse power. The RFS-G90G93750X+ includes a signal generator and a phase shifter that can be adapted by the end user to support different types of applications. The RFS-G90G93750X+ can also be used as a stand-alone high-power amplifier including control, monitoring, and protection features. The high-power signal source (or amplifier when configured as such) has internal shutdown circuitry and integrated protection functions for added reliability under difficult operating conditions, making it virtually impossible to destroy. The basic high- power signal source can be controlled externally through a user-friendly USB interface to monitor forward and reflected power to support dynamic load analysis, temperature monitoring, current monitoring, shutdown alarms, enable/disable the signal source/amplifier, and for resetting protection alarms. Separate temperature monitoring is provided for the RF amplifier section and for the circulator termination load. Full software support is provided, including a user-friendly GUI application, a comprehensive application programmer interface (API) and programming instructions for both Windows and Linux environments, and a Labview™ instrument driver. REV. OR ECO-022138 RFS-G90G93750X+ MCL NY 240624 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 17 COAXIAL SOLID-STATE High Power Signal Source RFS-G90G93750X+ 750W 902 to 928 MHz MCX to 7/16-DIN-Female

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number RFS-G90G93750X+
Product Name Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω
Amplifier Type Power Amplifier
Frequency Range 902 to 928 MHz
Minimum Gain 1 dB
Maximum Gain 59 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-5043+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package - VNA-28B+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
2 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZEL-1724LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 1700 to 2400 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω - ZFL-11ADB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details