Mini-Circuits SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package PSA-5454+

Description
Mini-Circuits PSA-5454+ is a E-pHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high OIP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +5 V supply at only 20 mA and is internally matched to 50Ω.
Request a Quote Datasheet
Description
Mini-Circuits PSA-5454+ is a E-pHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high OIP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +5 V supply at only 20 mA and is internally matched to 50Ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5454+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package
PSA-5454+
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package PSA-5454+
Mini-Circuits PSA-5454+ is a E-pHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high OIP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +5 V supply at only 20 mA and is internally matched to 50Ω.

Mini-Circuits PSA-5454+ is a E-pHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high OIP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +5 V supply at only 20 mA and is internally matched to 50Ω.

Supplier's Site Datasheet
RF Amplifiers - 3157-PSA-5454+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 3157-PSA-5454+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-5454+TR-ND
RF Amplifiers 3157-PSA-5454+TR-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 3157-PSA-5454+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-5454+CT-ND
RF Amplifiers 3157-PSA-5454+CT-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PSA-5454+
930890-PSA-5454+
RF Amplifiers - PSA-5454+ 930890-PSA-5454+
Manufacturer: Mini-Circuits Win Source Part Number: 930890-PSA-5454+ Features: RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6 Package: Reel - TR Package: 6-VSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001 Other Part Number: 3157-PSA-5454+TR, 3157-PSA-5454+DKR, 3157-PSA-5454+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 930890-PSA-5454+
Features: RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
Package: Reel - TR
Package: 6-VSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PSA-5454+TR, 3157-PSA-5454+DKR, 3157-PSA-5454+CT

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PSA-5454+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PSA-5454+
RF and Wireless - RF Amplifiers PSA-5454+
IC AMP CELL 50MHZ-4GHZ SC70-6

IC AMP CELL 50MHZ-4GHZ SC70-6

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PSA-5454+ 3157-PSA-5454+DKR-ND 930890-PSA-5454+ PSA-5454+
Product Name SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package RF Amplifiers RF Amplifiers - PSA-5454+ RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 4000 MHz 50 to 4000 MHz 50 to 4000 MHz
Minimum Gain 9.3 dB 9.3 dB ? to 9.3 dB
Maximum Gain 21.6 dB 9.3 dB 9.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic - CMA-183L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, pHEMT Amplifier, 50 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-183MP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers