The ZHL-03-5WF+ is a coaxial high-power amplifier designed for VHF transmitters and test equipment, operating from 60 to 300 MHz with a 50 Ω impedance. It features a Class A topology, 30 dB typical gain, +36 dBm output power at 1 dB compression, 3.0 dB typical noise figure, and +49 dBm output third-order intercept point. The device uses SMA female connectors and is housed in a CP641 case measuring 120.65 mm × 111.13 mm × 106.17 mm. It requires a +24 V DC supply drawing 2.8 A, with a maximum baseplate temperature of +85 °C. External heat sinking with thermal resistance no greater than 0.3 °C/W is necessary to maintain performance. Operating temperature ranges from -20 °C to +65 °C, and input RF power must not exceed +10 dBm to prevent damage.
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω
LN, LINEAR AMP, 60 MHZ - 300 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-03-5WF+ | 3157-ZHL-03-5WF+-ND |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Frequency Range | 60 to 300 MHz | 60 to 300 MHz |
| Minimum Gain | 30 dB | 30 dB |
| Maximum Gain | 30 dB | 30 dB |