Mini-Circuits SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package PMA5-83-2W+

Description
The PMA5-83-2W+ is a GaAs MMIC Distributed Power Amplifier operating from 0.01 to 10 GHz. The amplifier provides 12 dB of gain, +33 dBm saturated output power, and achieves +43.5 dBm output IP3, while operating from a +12 V power supply and consuming 400 mA of current. In addition, it is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
Request a Quote Datasheet
Description
The PMA5-83-2W+ is a GaAs MMIC Distributed Power Amplifier operating from 0.01 to 10 GHz. The amplifier provides 12 dB of gain, +33 dBm saturated output power, and achieves +43.5 dBm output IP3, while operating from a +12 V power supply and consuming 400 mA of current. In addition, it is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-2W+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package
PMA5-83-2W+
SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package PMA5-83-2W+
The PMA5-83-2W+ is a GaAs MMIC Distributed Power Amplifier operating from 0.01 to 10 GHz. The amplifier provides 12 dB of gain, +33 dBm saturated output power, and achieves +43.5 dBm output IP3, while operating from a +12 V power supply and consuming 400 mA of current. In addition, it is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.

The PMA5-83-2W+ is a GaAs MMIC Distributed Power Amplifier operating from 0.01 to 10 GHz. The amplifier provides 12 dB of gain, +33 dBm saturated output power, and achieves +43.5 dBm output IP3, while operating from a +12 V power supply and consuming 400 mA of current. In addition, it is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA5-83-2W+TR-ND - DigiKey
Thief River Falls, MN, United States
SMT HPA, 0.01 - 10 GHZ, 50

SMT HPA, 0.01 - 10 GHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-PMA5-83-2W+DKR-ND - DigiKey
Thief River Falls, MN, United States
SMT HPA, 0.01 - 10 GHZ, 50

SMT HPA, 0.01 - 10 GHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-PMA5-83-2W+CT-ND - DigiKey
Thief River Falls, MN, United States
SMT HPA, 0.01 - 10 GHZ, 50

SMT HPA, 0.01 - 10 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number PMA5-83-2W+ 3157-PMA5-83-2W+TR-ND
Product Name SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications Military / Defense 5G, Radar, VSAT
Frequency Range 10 to 10000 MHz 10 to 10000 MHz
Minimum Gain 10.3 dB 10.3 dB
Maximum Gain 17.9 dB 10.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.6 dB
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-21SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details