Mini-Circuits RF Power Dividers/Splitters ZFSC-6-1+

Description
6 WAYS PWR SPLTR, 1-175 MHZ, 50
Request a Quote Datasheet
Description
6 WAYS PWR SPLTR, 1-175 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-6-1+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-6-1+-ND
RF Power Dividers/Splitters 3157-ZFSC-6-1+-ND
6 WAYS PWR SPLTR, 1-175 MHZ, 50

6 WAYS PWR SPLTR, 1-175 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-6-1+-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
RF and Wireless - RF Power Dividers/Splitters - WP4P+ - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
4 suppliers
4-Way Power Dividers/Combiners - NPD4-600-8000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 600.00 to 8000.00 MHz
View Details