Mini-Circuits RF and Wireless - RF Power Dividers/Splitters WP4P+

Description
Win Source Part Number: 1380281-WP4P+ Category: RF and Wireless - RF Power Dividers/Splitters Package: Tape & Reel Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 1.71 GHz ~ 2.025 GHz Package / Case: 12-VQFN Exposed Pad HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) ECCN: EAR99 Insertion Loss: 0.7dB Specifications: Isolation (Min) 19dB, 4° Imbalance (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1380281-WP4P+ Category: RF and Wireless - RF Power Dividers/Splitters Package: Tape & Reel Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 1.71 GHz ~ 2.025 GHz Package / Case: 12-VQFN Exposed Pad HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) ECCN: EAR99 Insertion Loss: 0.7dB Specifications: Isolation (Min) 19dB, 4° Imbalance (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers/Splitters - WP4P+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Power Dividers/Splitters
WP4P+
RF and Wireless - RF Power Dividers/Splitters WP4P+
Win Source Part Number: 1380281-WP4P+ Category: RF and Wireless - RF Power Dividers/Splitters Package: Tape & Reel Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 1.71 GHz ~ 2.025 GHz Package / Case: 12-VQFN Exposed Pad HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) ECCN: EAR99 Insertion Loss: 0.7dB Specifications: Isolation (Min) 19dB, 4° Imbalance (Max)

Win Source Part Number: 1380281-WP4P+
Category: RF and Wireless - RF Power Dividers/Splitters
Package: Tape & Reel
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Product Status: Active
Frequency: 1.71 GHz ~ 2.025 GHz
Package / Case: 12-VQFN Exposed Pad
HTSUS: 8548.00.0000
Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
ECCN: EAR99
Insertion Loss: 0.7dB
Specifications: Isolation (Min) 19dB, 4° Imbalance (Max)

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4P+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4P+TR-ND
RF Power Dividers/Splitters 3157-WP4P+TR-ND
RF Power Divider 1.71GHz ~ 2.025GHz Isolation (Min) 19dB, 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.71GHz ~ 2.025GHz Isolation (Min) 19dB, 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
2.025GHZ Rf Power Divider Splitter - 851-WP4P+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.025GHZ Rf Power Divider Splitter
851-WP4P+
2.025GHZ Rf Power Divider Splitter 851-WP4P+
RF PWR DVDR 1.71-2.025GHZ 12VQFN Product overview: WP4P+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.025GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.025GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4P+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.71-2.025GHZ 12VQFN Product overview: WP4P+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.025GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.025GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4P+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - WP4P+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
WP4P+
RF Power Dividers/Splitters WP4P+
RF Power Divider 1.71 GHz ~ 2.025 GHz Isolation (Min) 19dB, 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.71 GHz ~ 2.025 GHz Isolation (Min) 19dB, 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number WP4P+ 3157-WP4P+TR-ND 851-WP4P+ WP4P+
Product Name RF and Wireless - RF Power Dividers/Splitters RF Power Dividers/Splitters 2.025GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Frequency 1710.00 MHz 1710.00 to 2025.00 MHz 1710.00 to 2025.00 MHz
Insertion Loss 0.70 dB 0.70 dB 0.70 dB 0.70 dB
Package Type / Form Factor 12-VQFN Exposed Pad Tape & Reel (TR) 12-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW06038-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.80 dB
View Details
2 suppliers
Power Dividers, Combiners, Hybrids - QHF-2-.750GK - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.25 dB
View Details
8 Way Power Divider - 5o34129600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω - JSPQW-100A+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers