4-way power divider for use in wireless communication, radar, satellite, and test systems, operating from 5 to 1000 MHz with a 50 Ω impedance. It features a maximum input VSWR of 1.4, output VSWR of 1.25, insertion loss of 1.8 dB, isolation of 20 dB, phase unbalance of ±6°, and amplitude unbalance of ±1.0 dB. Mounted with SMA female connectors, it handles 10 W as a splitter and 1 W as a combiner. Operating temperature ranges from -45 °C to +85 °C, with storage from -55 °C to +125 °C. Physical dimensions are 72 × 40 × 12 mm. The part includes a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3372400 |
| Product Name | 4 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency | 5.00 to 1000.00 MHz |