The ZFL-500LN-BNC+ is a 50Ω coaxial low noise amplifier with a BNC connector, covering a frequency range of 0.1 to 500 MHz. It has a typical noise figure of 2.9 dB, a gain of 24 dB, and a maximum output power at 1 dB compression of +14 dBm. The device operates with a +15 V DC supply, drawing 60 mA, and features a VSWR of 1.5:1 typical. It is RoHS compliant and housed in a case style Y460 with dimensions of 31.75 mm × 31.75 mm × 19.05 mm. The operating temperature range is -20°C to 71°C, and the storage temperature range is -55°C to 100°C.
Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω
LINEAR AMP, 0.1 MHZ TO 500 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-500LN-BNC+ | 3157-ZFL-500LN-BNC+-ND |
| Product Name | Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | BNC | |
| Nominal Impedance | 50 |