Mini-Circuits Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω ZHL-100W-382+

Description
The ZHL-100W-382+ is a Class AB, high-power amplifier providing 100W saturated power over the 3250 to 3850 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 100W of power. Housed in a rugged aluminum alloy case measuring 5.6 x 8.8 x 1.2”, the unit features SMA-N type connectors and heat sink and fan attachment for cooling.
Request a Quote Datasheet
Description
The ZHL-100W-382+ is a Class AB, high-power amplifier providing 100W saturated power over the 3250 to 3850 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 100W of power. Housed in a rugged aluminum alloy case measuring 5.6 x 8.8 x 1.2”, the unit features SMA-N type connectors and heat sink and fan attachment for cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω - ZHL-100W-382+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω
ZHL-100W-382+
Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω ZHL-100W-382+
The ZHL-100W-382+ is a Class AB, high-power amplifier providing 100W saturated power over the 3250 to 3850 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 100W of power. Housed in a rugged aluminum alloy case measuring 5.6 x 8.8 x 1.2”, the unit features SMA-N type connectors and heat sink and fan attachment for cooling.

The ZHL-100W-382+ is a Class AB, high-power amplifier providing 100W saturated power over the 3250 to 3850 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 100W of power. Housed in a rugged aluminum alloy case measuring 5.6 x 8.8 x 1.2”, the unit features SMA-N type connectors and heat sink and fan attachment for cooling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-100W-382+
Product Name Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3250 to 3850 MHz
Minimum Gain 1 dB
Maximum Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
SMT MMIC, High Power, Linear, pHEMT Amplifier, 30 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - PHA-202+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, SOIC Style Package - VNA-25+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 2500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 2.00E-4 dB
View Details