The PMA6-93-10W+ is a GaAs MMIC power amplifier designed for 7.1 to 8.5 GHz applications, delivering 28.9 dB gain, +39.3 dBm saturated output power, and +47.1 dBm output IP3 at +8 V supply with 2 A bias current. It features a 6x6 mm 28-lead QFN-style package with an exposed paddle, and is internally matched for 50Ω input and output impedance. The device operates with gate voltages of -0.75 V for G1 and G2, and -0.9 V for G3, and exhibits 32.6% power added efficiency at saturation. It is intended for use in backhaul radio systems and radar systems requiring high linearity and output power.
Mini-Circuits’ PMA6-93-10W+ is a GaAs MMIC Power Amplifier operating from 7.1 to 8.5 GHz. This internally matched 50Ω amplifier provides 28.9 dB of gain, +39.3 dBm saturated output power, and +47.1 dBm output IP3, while operating from a +8 V power supply and consuming 2 A of bias current. This amplifier is fully matched at the input and output, allowing for seamless implementation, and it is assembled in a 6x6 mm 28-lead QFN-style package. These characteristics make it ideally suited for back haul radio systems and radar systems that require high operating output power, while maintaining very low distortion characteristics.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | PMA6-93-10W+ |
| Product Name | SMT MMIC, High Power Amplifier, 7.1 to 8.5 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Frequency Range | 7100 to 8500 MHz |
| Minimum Gain | 27.1 dB |