Mini-Circuits SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω TSY-83LN+

Description
Mini-Circuits’ TSY-83LN+ is a GaAs pHEMT based wide band, bypass mode capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 0.4 to 8 GHz, this amplifier features high dynamic range with 1.5 dB noise figure, 22 dB gain, +22.9 dBm P1dB, and +33.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed in the presence of high power RF signals. TSY-83LN+ operates on a single +5 V or +6 V supply, is well matched to 50Ω, and comes in a tiny, low profile 3x3 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ TSY-83LN+ is a GaAs pHEMT based wide band, bypass mode capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 0.4 to 8 GHz, this amplifier features high dynamic range with 1.5 dB noise figure, 22 dB gain, +22.9 dBm P1dB, and +33.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed in the presence of high power RF signals. TSY-83LN+ operates on a single +5 V or +6 V supply, is well matched to 50Ω, and comes in a tiny, low profile 3x3 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω - TSY-83LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω
TSY-83LN+
SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω TSY-83LN+
Mini-Circuits’ TSY-83LN+ is a GaAs pHEMT based wide band, bypass mode capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 0.4 to 8 GHz, this amplifier features high dynamic range with 1.5 dB noise figure, 22 dB gain, +22.9 dBm P1dB, and +33.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed in the presence of high power RF signals. TSY-83LN+ operates on a single +5 V or +6 V supply, is well matched to 50Ω, and comes in a tiny, low profile 3x3 mm QFN-style package for ease of integration into dense circuit board layouts.

Mini-Circuits’ TSY-83LN+ is a GaAs pHEMT based wide band, bypass mode capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 0.4 to 8 GHz, this amplifier features high dynamic range with 1.5 dB noise figure, 22 dB gain, +22.9 dBm P1dB, and +33.6 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications where a gain stage may need to be quickly bypassed in the presence of high power RF signals. TSY-83LN+ operates on a single +5 V or +6 V supply, is well matched to 50Ω, and comes in a tiny, low profile 3x3 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-TSY-83LN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-TSY-83LN+CT-ND
RF Amplifiers 3157-TSY-83LN+CT-ND
0.4-8GHZ MMIC AMPLIFIER

0.4-8GHZ MMIC AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 3157-TSY-83LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
0.4-8GHZ MMIC AMPLIFIER

0.4-8GHZ MMIC AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 3157-TSY-83LN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-TSY-83LN+TR-ND
RF Amplifiers 3157-TSY-83LN+TR-ND
0.4-8GHZ MMIC AMPLIFIER

0.4-8GHZ MMIC AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TSY-83LN+ 3157-TSY-83LN+CT-ND
Product Name SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Applications 5G, Radar
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz - ADCA3280 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33APP+ - Mini-Circuits
Specs
Frequency Range 50 to 3000 MHz
Minimum Gain 20.6 dB
Maximum Gain 20.6 dB
View Details
2 suppliers