The PSA2-6+ is a GaAs HBT low noise amplifier designed for wideband applications from DC to 7000 MHz, with internal 50 Ω matching and operation on a single +5 V supply. It is packaged in a 1.85 x 2 mm 6-lead SOT-363 surface mount package. The device offers a typical noise figure of 2.4 dB, gain of 15.2 dB at 4000 MHz, +5.6 dBm P1dB output power, and +17 dBm OIP3 at 4000 MHz, with a supply current of 15 mA. It is RoHS compliant and designed for use in communications, radar, and test equipment systems.
The PSA2-6+ is a wideband amplifier fabricated using GaAs HBT technology. This device offers +5.6 dBm P1dB, 15.2 dB gain, +17 dBm OIP3 and 2.4 dB NF making it ideal for use in communications applications, radar systems and broadband test and measurement equipment. It has repeatable performance from lot-to-lot and is packaged in a compact 1.85 x 2 mm 6-Lead, SOT-363.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PSA2-6+ | 3157-PSA2-6+TR-ND |
| Product Name | SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package | RF Amplifiers |
| Applications | Radar Systems | 5G, Radar |
| Frequency Range | 7000 MHz | 0.0 to 7000 MHz |
| Minimum Gain | 9.7 dB | 9.7 dB |
| Maximum Gain | 22.2 dB | 9.7 dB |
| Output Power | 1.5 to 5.6 dBm | 5.6 dBm |