The ZFL-2500VH+ is a solid-state coaxial amplifier module designed for wideband operation from 10 to 2500 MHz in applications such as instrumentation testing and communication systems. It features a 50 Ω impedance with SMA connectors, operates on a 15 V DC supply, and delivers a typical gain of 23 dB with gain flatness of ±1.35 dB. The amplifier has a noise figure of 5.5 dB typ., an output third-order intercept point of +35 dBm typ., and an output power at 1 dB compression of +25 dBm typ. It is housed in a compact case measuring 2.19 × 1.25 × 0.75 inches and weighs 70 grams without a heatsink. The operating baseplate temperature range is -20 to +65°C, with an ambient temperature limit of +65°C. The device can withstand RF input up to -10 dBm into open or short circuits without damage. Environmental compliance is designated as ENV23T3.
The ZFL-2500VH+ is a solid-state connectorized amplifier module which can be used in a wide range of wideband test
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-2500VH+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 71 C (160 F) |
| Frequency Range | 10 to 2500 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 23 dB |