ERA-5+ is a surface-mount monolithic microwave integrated circuit amplifier designed for DC to 4 GHz applications with a 50-ohm impedance match. It is packaged in a Micro-X case style (VV105), operates from a single +4.5 to +5.3 V supply, and draws 65 mA nominal current. The device features unconditionally stable operation, transient protection, and is fabricated using InGaP HBT technology with a Darlington configuration. It offers a typical gain of 17.6 dB at 1 GHz, output power at 1 dB compression of +17.0 dBm, and output third-order intercept (OIP3) of +30 dBm. The thermal resistance from junction to case is 133 °C/W, and the operating temperature range is -45°C to +85°C. The part is RoHS compliant, aqueous washable, and meets MSL1 moisture sensitivity level per IPC/JEDEC J-STD-020C. ESD tolerance is Class 1B (HBM) and Class M1 (MM). Expected mean time to failure is 9100 years at 85°C case temperature.
ERA-5+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-5+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 9100 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024740 ERA-5+ MCL NY 250304 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-5+ | 3157-ERA-5+TR-ND | ERA-5+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz |
| Minimum Gain | 12 dB | 14.3 dB | ? to 14.3 dB |