The AVA-6183MP+ is a 50 Ω, 6 to 18 GHz medium power MMIC amplifier fabricated on a GaAs pHEMT process, designed for driver applications in microwave systems. It operates from a +6 V supply and delivers a typical saturated output power of +30.9 dBm, a P1dB of +27.9 dBm, and a gain of 19.3 dB, with an OIP3 of +35.5 dBm. The device features dual bias control for gate and drain voltage, enabling improved linearity and power-added efficiency. Packaged in a 5 mm × 5 mm 32-lead QFN-style package with an exposed paddle, it offers compact integration and excellent thermal performance. The amplifier is internally matched to 50 Ω and complies with RoHS standards.
Mini-Circuits’ AVA-6183MP+ is a wideband, medium power MMIC amplifier fabricated on a GaAs pHEMT process with high output power and broadband gain. Operating from 6 to 18 GHz, this amplifier features typical +27.9 dBm P1dB, +30.9 dBm P , and 19.3 dB gain while operating from a +6 V power supply. AVA-6183MP+ is internally matched to 50 Ohms and comes in SAT a 5x5 mm 32-Lead QFN-style package. These characteristics make it the ideal driver amplifier for a wide range of applications.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | AVA-6183MP+ |
| Product Name | SMT MMIC, Medium Power pHEMT Amplifier, 6 - 18 GHz, 50Ω, 5x5 mm QFN Style Package |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 6000 to 18000 MHz |
| Minimum Gain | 14.5 dB |
| Maximum Gain | 20.1 dB |