Mini-Circuits Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω ZFL-2500+

Description
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω
Request a Quote
Description
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFL-2500+ is a 50Ω coaxial amplifier with a nominal gain of 31 dB, operating from 500 MHz to 2500 MHz. It provides a maximum output power of +15 dBm at 1 dB compression and a typical noise figure of 6.9 dB. The device operates from a 5 V supply with a maximum current draw of 220 mA and features a VSWR of 2.5:1 or better across the band. It is housed in a Y460 case with SMA connectors and has overall dimensions of 31.75 × 31.75 × 19.05 mm. Operating temperature ranges from −20°C to 65°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZFL-2500+ is a 50Ω coaxial amplifier with a nominal gain of 31 dB, operating from 500 MHz to 2500 MHz. It provides a maximum output power of +15 dBm at 1 dB compression and a typical noise figure of 6.9 dB. The device operates from a 5 V supply with a maximum current draw of 220 mA and features a VSWR of 2.5:1 or better across the band. It is housed in a Y460 case with SMA connectors and has overall dimensions of 31.75 × 31.75 × 19.05 mm. Operating temperature ranges from −20°C to 65°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω
ZFL-2500+
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω ZFL-2500+
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω

Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω

Supplier's Site Datasheet
RF Amplifiers - 3157-ZFL-2500+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ZFL-2500+-ND
RF Amplifiers 3157-ZFL-2500+-ND
GAIN BLOCK AMP, 500-2500 MHZ

GAIN BLOCK AMP, 500-2500 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZFL-2500+ 3157-ZFL-2500+-ND
Product Name Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω RF Amplifiers
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Nominal Impedance 50
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1500 MHz to 2500 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-0G72G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 700 to 2700 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LHY-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details