The Mini-Circuits PMA2-252LN+ is an E-PHEMT-based monolithic microwave integrated circuit amplifier designed for sensitive high-dynamic-range receiver applications in the 1.5 to 2.5 GHz range. It operates from a single 3 to 4 V supply and is housed in a 2 mm × 2 mm, 8-lead MCLP package with an exposed paddle for thermal management. The device exhibits a noise figure of 0.8 dB at 1.8 GHz and a typical output third-order intercept point of 30 dBm at 1.8 GHz, with a 1 dB compression point of 17.9 dBm. It supports adjustable bias current from 25 to 80 mA and can withstand continuous input power up to +20 dBm. The amplifier is RoHS compliant, meets MSL1 moisture sensitivity, and is rated for operation from -40°C to 85°C junction temperature. It is classified as HBM Class 1A and MM Class M1 for ESD robustness.
Mini-Circuits PMA2-252LN+ is a E-PHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single 3 to 4V supply.
IC AMP LTE 1.5GHZ-2.5GHZ MC1631
| Mini-Circuits | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-252LN+ | PMA2-252LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1500 MHz to 2500 MHz, 50Ω, 2x2 mm QFN Style Package | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| MMIC Tech. | MMIC | |
| Package Type | Surface Mount | |
| Nominal Impedance | 50 |