The ZFL-1200G+ is a 50Ω coaxial broadband amplifier with a frequency range of 10 to 1200 MHz, housed in a rugged, shielded case (CASE STYLE: Y39) measuring 1.25 × 1.25 × 0.75 inches. It provides variable gain from -35 dB to +27 dB with a control voltage range of 0 to +5 V, and a typical gain control range of 60 dB. At +15 V DC supply, it draws 180 mA and offers a typical gain of 27 dB with ±1.0 dB gain flatness over the band. The amplifier delivers +8 dBm output power at 1 dB compression and +10 dBm at 3 dB compression, with a noise figure of 6.5 dB and an output third-order intercept point of +22 dBm. Operating temperature ranges from -20°C to 71°C, and it is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-1200GB+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Frequency Range | 10 to 1200 MHz |
| Minimum Gain | 23 dB |
| Maximum Gain | 27 dB |
| Output Power | 8 dBm |